Fibox Enclosures Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox PCT 121207

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:122mm; External Width - Metric:119mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:122mm; External Width - Metric:119mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox - 39C8622 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
39C8622
Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox 39C8622
ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:122mm; External Width - Metric:119mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:122mm; External Width - Metric:119mm; External Depth - Metric:66mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8622
Product Name Enclosure, Din Rail, Polycarbonate Clear; Enclosure Type Fibox
Length 4.8 inch (122 mm)
Width 4.69 inch (119 mm)
Depth 2.6 inch (66 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.51 inch (140 mm)
Width 8.5 inch (216 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4PHI - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
6 suppliers