Fibox Enclosures Enclosure, Multipurpose, Gry/clear, Pc; Enclosure Type Fibox PCM 95/75 T

Description
ENCLOSURE, MULTIPURPOSE, GRY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.06mm; External Width - Metric:99.06mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MULTIPURPOSE, GRY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.06mm; External Width - Metric:99.06mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Multipurpose, Gry/clear, Pc; Enclosure Type Fibox - 95M7046 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Gry/clear, Pc; Enclosure Type Fibox
95M7046
Enclosure, Multipurpose, Gry/clear, Pc; Enclosure Type Fibox 95M7046
ENCLOSURE, MULTIPURPOSE, GRY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:99.06mm; External Width - Metric:99.06mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, GRY/CLEAR, PC; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:99.06mm; External Width - Metric:99.06mm; External Depth - Metric:76.2mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95M7046
Product Name Enclosure, Multipurpose, Gry/clear, Pc; Enclosure Type Fibox
Length 3.9 inch (99.06 mm)
Width 3.9 inch (99.06 mm)
Depth 3 inch (76.2 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-415 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC710CT - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
General Purpose Enclosures - 1228933 - RS Components, Ltd.
Specs
Shape Rectangular
Length 8.66 inch (220 mm)
Width 8.66 inch (220 mm)
View Details