Fibox PCM 200/75 G ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 13, Industrial, 75 mm, 180 mm, 255 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4985472 | 38K6494 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 13, Industrial, 75 Mm, 180 Mm, 255 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 10.04 inch (255 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 2.95 inch (75 mm) |