Fibox PCM 150/100 G ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 6, Industrial, 100 mm, 130 mm, 180 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4985113 | 38K6484 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 6, Industrial, 100 Mm, 130 Mm, 180 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 7.09 inch (180 mm) | |
| Width | 5.12 inch (130 mm) | |
| Depth | 3.94 inch (100 mm) |