Fibox Enclosures General Purpose Enclosures PCM 125/60 G ENCLOSURE

Description
BOX MNX M PC
Request a Quote Datasheet
Description
BOX MNX M PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 4985062 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
4985062
General Purpose Enclosures 4985062
BOX MNX M PC

BOX MNX M PC

Supplier's Site
Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, Multipurpose, 60 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate) Rohs Compliant Fibox - 48Y0138 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, Multipurpose, 60 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate) Rohs Compliant Fibox
48Y0138
Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, Multipurpose, 60 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate) Rohs Compliant Fibox 48Y0138
Enclosure, IP66, IP67, NEMA 1, 4, 4X, 6, Multipurpose, 60 mm, 130 mm, 130 mm, PC (Polycarbonate) RoHS Compliant: Yes

Enclosure, IP66, IP67, NEMA 1, 4, 4X, 6, Multipurpose, 60 mm, 130 mm, 130 mm, PC (Polycarbonate) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4985062 48Y0138
Product Name General Purpose Enclosures Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, Multipurpose, 60 Mm, 130 Mm, 130 Mm, Pc (Polycarbonate) Rohs Compliant Fibox
Shape Rectangular
Length 5.12 inch (130 mm)
Width 5.12 inch (130 mm)
Depth 2.36 inch (60 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455K1202BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 3.07 inch (77.98 mm)
View Details
5 suppliers