Fibox Enclosures General Purpose Enclosures PC M 95 G ENCLOSURE

Description
Fibox PC M 95 G ENCLOSURE Enclosure
Request a Quote Datasheet
Description
Fibox PC M 95 G ENCLOSURE Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 1882279 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
1882279
General Purpose Enclosures 1882279
Fibox PC M 95 G ENCLOSURE Enclosure

Fibox PC M 95 G ENCLOSURE Enclosure

Supplier's Site
Enclosure, Pushbutton, Polycarbonate, Grey; Enclosure Type Fibox - 97K6963 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pushbutton, Polycarbonate, Grey; Enclosure Type Fibox
97K6963
Enclosure, Pushbutton, Polycarbonate, Grey; Enclosure Type Fibox 97K6963
ENCLOSURE, PUSHBUTTON, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbona te; External Height - Metric:231.1mm; External Width - Metric:140mm; External Depth - Metric:230mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, PUSHBUTTON, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:231.1mm; External Width - Metric:140mm; External Depth - Metric:230mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1882279 97K6963
Product Name General Purpose Enclosures Enclosure, Pushbutton, Polycarbonate, Grey; Enclosure Type Fibox
Shape Rectangular
Length 9.06 inch (230 mm) 9.1 inch (231 mm)
Width 5.51 inch (140 mm) 5.51 inch (140 mm)
Depth 3.74 inch (95 mm) 9.06 inch (230 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Command Enclosures - aluFACE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Pushbutton Enclosures
Shape Rectangular
Length 4.72 to 25.19 inch (120 to 640 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Enclosure - 16891295 - Radwell International
Automationdirect.com
Specs
Type Junction Box
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details