ENCLOSURE, 65MM X 80MM X 230MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1943109 | 40AK1757 |
| Product Name | General Purpose Enclosures | Enclosure, 65Mm X 80Mm X 230Mm Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 9.06 inch (230 mm) | |
| Width | 3.15 inch (80 mm) | |
| Depth | 2.56 inch (65 mm) |