- Trained on our vast library of engineering resources.

Fibox Enclosures PC D 85 G

Description
All enclosures are light grey (RAL 7035), with an IP67 rating and a flammability rating of UL94-V2. Temperature range of the enclosure material is -40°C to +120°C, (+80°C for continuous use). Designed for push-buttons, junction blocks, pilot lamps, etc. Shock resistant. Base with screws to attach the mounting plate or DIN rail inside the box. Lid with PUR gasket and polyamide lid screws. External Height dimension includes lid thickness Body Material = Polycarbonate External Dimensions = 170 x 80 x 85mm External Length = 170 mm External Width = 80 mm External Height = 85 mm IP Rating = IP66, IP67 Colour = Grey Lid Colour = Grey Series = Piccolo Shielded = No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1195569 - RS Components, Ltd.
Corby, Northants, United Kingdom
All enclosures are light grey (RAL 7035), with an IP67 rating and a flammability rating of UL94-V2. Temperature range of the enclosure material is -40°C to +120°C, (+80°C for continuous use). Designed for push-buttons, junction blocks, pilot lamps, etc. Shock resistant. Base with screws to attach the mounting plate or DIN rail inside the box. Lid with PUR gasket and polyamide lid screws. External Height dimension includes lid thickness Body Material = Polycarbonate External Dimensions = 170 x 80 x 85mm External Length = 170 mm External Width = 80 mm External Height = 85 mm IP Rating = IP66, IP67 Colour = Grey Lid Colour = Grey Series = Piccolo Shielded = No

All enclosures are light grey (RAL 7035), with an IP67 rating and a flammability rating of UL94-V2. Temperature range of the enclosure material is -40°C to +120°C, (+80°C for continuous use).
Designed for push-buttons, junction blocks, pilot lamps, etc. Shock resistant. Base with screws to attach the mounting plate or DIN rail inside the box. Lid with PUR gasket and polyamide lid screws. External Height dimension includes lid thickness
Body Material = Polycarbonate
External Dimensions = 170 x 80 x 85mm
External Length = 170 mm
External Width = 80 mm
External Height = 85 mm
IP Rating = IP66, IP67
Colour = Grey
Lid Colour = Grey
Series = Piccolo
Shielded = No

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 1195569
Length 6.69 inch (170 mm)
Width 3.15 inch (80 mm)
Depth 3.35 inch (85 mm)
Material Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Belden Two Post Distribution Rack - BHRR194 - Belden Inc.
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
View Details
Interlinking block - CPX-M-GE-EV-FVO - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details
SKD house connection box 400A, DIN2 - SKD 400A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details