Fibox Enclosures Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox PC B 65 G

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox - 39C8330 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
39C8330
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox 39C8330
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:65mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbonate; External Height - Metric:65mm; External Width - Metric:80mm; External Depth - Metric:110mm; IP Rating:IP66, IP67; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8330
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
Type Electronic and Instrument Enclosures
Length 2.56 inch (65 mm)
Width 3.15 inch (80 mm)
Depth 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2136 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 6.89 inch (175 mm)
Depth 6.89 inch (175 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details