The enclosure is designed for utility applications, featuring dimensions of 110 mm in length, 80 mm in width, and 65 mm in height. It is constructed from polycarbonate with a light grey finish (RAL 7035) and includes a polyurethane gasket for enhanced sealing. The enclosure is rated for ingress protection levels IP66 and IP67, making it suitable for harsh environments where dust and water exposure are concerns. It can withstand temperatures ranging from -40 °C to 120 °C for short-term use and -40 °C to 80 °C for continuous operation. The product is also compliant with NEMA ratings 1, 4X, 6, 12, and 13, indicating its robustness against various environmental conditions. Additional features include impact resistance rated at IK08, halogen-free materials, and a flammability rating of UL 746C 5. The enclosure is also certified by Germanischer Lloyd (GL) and SGS Fimko, ensuring compliance with international standards. Accessories available for this enclosure include a mounting plate and DIN-35 mounting rail, facilitating installation.
Fibox PC B 65 G ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 13, Utility Box, 65 mm, 80 mm, 110 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1195503 | 97K6953 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 13, Utility Box, 65 Mm, 80 Mm, 110 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 4.33 inch (110 mm) | |
| Width | 3.15 inch (80 mm) | |
| Depth | 2.56 inch (65 mm) |