Fibox Enclosures Enclosure,box, Polycarbonate, Grey; Enclosure Type Fibox PC 382813G

Description
ENCLOSURE,BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378.5mm; External Width - Metric:278mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE,BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378.5mm; External Width - Metric:278mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure,box, Polycarbonate, Grey; Enclosure Type Fibox - 39C8517 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure,box, Polycarbonate, Grey; Enclosure Type Fibox
39C8517
Enclosure,box, Polycarbonate, Grey; Enclosure Type Fibox 39C8517
ENCLOSURE,BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:378.5mm; External Width - Metric:278mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE,BOX, POLYCARBONATE, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:378.5mm; External Width - Metric:278mm; External Depth - Metric:130mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8517
Product Name Enclosure,box, Polycarbonate, Grey; Enclosure Type Fibox
Length 14.9 inch (379 mm)
Width 10.94 inch (278 mm)
Depth 5.12 inch (130 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
5 suppliers