Fibox PC 3828 13 G ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 1882471 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 14.88 inch (378 mm) |
| Width | 10.94 inch (278 mm) |
| Depth | 5.12 inch (130 mm) |