Fibox Enclosures Enclosure, 280Mm X 280Mm X 180Mm, Grey; Enclosure Type Fibox PC 282818G

Description
ENCLOSURE, 280Mm x 280Mm x 180MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67 RoHS Compliant: Yes
Description
ENCLOSURE, 280Mm x 280Mm x 180MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67 RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure measures 280mm x 280mm x 180mm and is constructed from polycarbonate material, featuring a grey color. It is designed for multipurpose applications and offers a high level of protection with an ingress protection rating of IP66/67 and impact resistance rated at IK08/09. The enclosure can withstand temperatures ranging from -40°C to 120°C for short-term exposure and -40°C to 80°C for continuous use. It includes a base with screws for mounting a plate or DIN rail, a cover with a polyurethane gasket, and polyamide cover screws. The product is halogen-free and meets various safety standards, including UL and EN certifications.

Datasheet Summary
Powered by GS/AI

The enclosure measures 280mm x 280mm x 180mm and is constructed from polycarbonate material, featuring a grey color. It is designed for multipurpose applications and offers a high level of protection with an ingress protection rating of IP66/67 and impact resistance rated at IK08/09. The enclosure can withstand temperatures ranging from -40°C to 120°C for short-term exposure and -40°C to 80°C for continuous use. It includes a base with screws for mounting a plate or DIN rail, a cover with a polyurethane gasket, and polyamide cover screws. The product is halogen-free and meets various safety standards, including UL and EN certifications.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 280Mm X 280Mm X 180Mm, Grey; Enclosure Type Fibox - 39C8499 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 280Mm X 280Mm X 180Mm, Grey; Enclosure Type Fibox
39C8499
Enclosure, 280Mm X 280Mm X 180Mm, Grey; Enclosure Type Fibox 39C8499
ENCLOSURE, 280Mm x 280Mm x 180MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, 280Mm x 280Mm x 180MM, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:280mm; External Width - Metric:280mm; External Depth - Metric:180mm; IP Rating:IK08, IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8499
Product Name Enclosure, 280Mm X 280Mm X 180Mm, Grey; Enclosure Type Fibox
Length 11.02 inch (280 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418L6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details