Fibox PC 2828 18 T ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 5082811 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 10.94 inch (278 mm) |
| Width | 10.94 inch (278 mm) |
| Depth | 7.09 inch (180 mm) |