Fibox PC 2819 18 G ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 12, DIN Rail, 180 mm, 188 mm, 278 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 5082861 | 20X0822 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 12, Din Rail, 180 Mm, 188 Mm, 278 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 10.94 inch (278 mm) | |
| Width | 7.4 inch (188 mm) | |
| Depth | 7.09 inch (180 mm) |