ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 82K8117 |
| Product Name | Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox |
| Type | Electronic and Instrument Enclosures |
| Length | 9.3 inch (236 mm) |
| Width | 7.28 inch (185 mm) |
| Depth | 4.69 inch (119 mm) |