Fibox Enclosures General Purpose Enclosures PC 203615 ENCLOSURE

Description
Fibox PC 203615 ENCLOSURE Enclosure
Request a Quote
Description
Fibox PC 203615 ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7975412 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7975412
General Purpose Enclosures 7975412
Fibox PC 203615 ENCLOSURE Enclosure

Fibox PC 203615 ENCLOSURE Enclosure

Supplier's Site
Enclosure, 150Mm X 360Mm X 200Mm Rohs Compliant Fibox - 39AK1410 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 150Mm X 360Mm X 200Mm Rohs Compliant Fibox
39AK1410
Enclosure, 150Mm X 360Mm X 200Mm Rohs Compliant Fibox 39AK1410
ENCLOSURE, 150MM X 360MM X 200MM ROHS COMPLIANT: YES

ENCLOSURE, 150MM X 360MM X 200MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7975412 39AK1410
Product Name General Purpose Enclosures Enclosure, 150Mm X 360Mm X 200Mm Rohs Compliant Fibox
Shape Rectangular
Length 14.17 inch (360 mm)
Width 7.87 inch (200 mm)
Depth 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411TT - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
3 suppliers