Enclosure, IP66, IP67, NEMA 1, 4, 4X, 6, 12, 13, Multipurpose, 75 mm, 180 mm, 255 mm RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 1943124 | 48Y0132 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 1, 4, 4X, 6, 12, 13, Multipurpose, 75 Mm, 180 Mm, 255 Mm Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 10.04 inch (255 mm) | |
| Width | 7.09 inch (180 mm) | |
| Depth | 2.95 inch (75 mm) |