Fibox Enclosures Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox PC 175/100 HG

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox - 39C8434 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
39C8434
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox 39C8434
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbona te; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Utility Box; Enclosure Material:Polycarbonate; External Height - Metric:180mm; External Width - Metric:180mm; External Depth - Metric:99.1mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8434
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Fibox
Type Electronic and Instrument Enclosures
Length 7.09 inch (180 mm)
Width 7.09 inch (180 mm)
Depth 3.9 inch (99.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
PCB Mounting Enclosures - 6276382 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Steel; Steel
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427BCGM40 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nickel Plated Brass
NEMA Rating NEMA Enclosures
View Details