Fibox PC 175/100 HG ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2896364 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 7.09 inch (180 mm) |
| Width | 7.09 inch (180 mm) |
| Depth | 3.94 inch (100 mm) |