Fibox Enclosures General Purpose Enclosures PC 162409 ENCLOSURE

Description
Fibox PC 162409 ENCLOSURE Enclosure
Request a Quote
Description
Fibox PC 162409 ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7975392 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7975392
General Purpose Enclosures 7975392
Fibox PC 162409 ENCLOSURE Enclosure

Fibox PC 162409 ENCLOSURE Enclosure

Supplier's Site
Enclosure, 90Mm X 244Mm X 164Mm Rohs Compliant Fibox - 39AK1411 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 90Mm X 244Mm X 164Mm Rohs Compliant Fibox
39AK1411
Enclosure, 90Mm X 244Mm X 164Mm Rohs Compliant Fibox 39AK1411
ENCLOSURE, 90MM X 244MM X 164MM ROHS COMPLIANT: YES

ENCLOSURE, 90MM X 244MM X 164MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7975392 39AK1411
Product Name General Purpose Enclosures Enclosure, 90Mm X 244Mm X 164Mm Rohs Compliant Fibox
Shape Rectangular
Length 9.61 inch (244 mm)
Width 6.46 inch (164 mm)
Depth 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418AR8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details