The Enclosure, Din Rail, Polycarbonate, Gray (part number 39C8416) is designed for multipurpose applications. It measures 180 mm in length, 130 mm in width, and 50 mm in height. Constructed from polycarbonate, the enclosure features a light gray base and cover, both compliant with RAL 7035 standards. The cover screws are made of polyamide and are also gray in color. This enclosure is rated for a temperature range of -40 to 120 °C for short-term exposure and -40 to 80 °C for continuous use. It has an ingress protection rating of IP66/IP67, ensuring resistance against dust and water ingress. The impact resistance is rated at IK08, and it is totally insulated for electrical safety. The enclosure is halogen-free and has a flammability rating of UL 746C 5. Accessories available for this enclosure include various mounting rails and front plates, enhancing its versatility for different installation needs. It is certified by Germanischer Lloyd (GL), SGS Fimko, and Gost R, indicating compliance with international standards.
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8416 |
| Product Name | Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox |
| Length | 7.1 inch (180 mm) |
| Width | 5.12 inch (130 mm) |
| Depth | 2.01 inch (51 mm) |
| Material | Polycarbonate; Polycarbonate |