Fibox PC 121210 ENCLOSURE Enclosure
ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 2190098 | 39AK1399 |
| Product Name | General Purpose Enclosures | Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 4.8 inch (122 mm) | |
| Width | 4.72 inch (120 mm) | |
| Depth | 3.74 inch (95 mm) |