The enclosure is designed for DIN rail mounting and is constructed from polycarbonate with a light gray base color (RAL 7035) and a smoked gray cover. It measures 130 mm in length, 80 mm in width, and 35 mm in height. The enclosure is rated for ingress protection IP66/IP67, making it suitable for harsh environments. It can withstand temperatures ranging from -40 °C to 120 °C for short-term exposure and -40 °C to 80 °C for continuous use. The enclosure includes a TPE gasket for sealing and comes with screws for mounting to a DIN rail. It is halogen-free and has a flammability rating of UL 746C 5. The product is also certified by Germanischer Lloyd (GL) and SGS Fimko, ensuring compliance with various safety standards. Additional accessories such as mounting plates and front plates are available for enhanced functionality.
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8367 |
| Product Name | Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox |
| Length | 5.1 inch (130 mm) |
| Width | 3.11 inch (79 mm) |
| Depth | 1.42 inch (36 mm) |
| Material | Polycarbonate; Polycarbonate |