Fibox PC 100/35 LG ENCLOSURE Enclosure
| RS Components, Ltd. | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 2800701 |
| Product Name | General Purpose Enclosures |
| Shape | Rectangular |
| Length | 5.12 inch (130 mm) |
| Width | 3.15 inch (80 mm) |
| Depth | 1.38 inch (35 mm) |