Enclosure, ABS, gray cover, with standard screws, sized 252 x 162 x 120 mm (9.92 x 6.38 x 4.72 in.), rated IP67 and UL Type 12, with a temperature range of -40°C to 80°C, featuring smooth sidewalls, an integrated cover retainer, and a 225 x 135 x 0.4 mm recess in the cover. Gasket material is polyurethane. UL recognized.
Enclosure, ABS, Gray, quick turn screws, smooth walls
TGABS2516-12-o,252x1
This NEMA 4X rated enclosure is idea for housing even highly sensitive electronics in harsh industrial environments.
| Altech Corp. | Powell Electronics, Inc. | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 100-912-01 | 100-912-01 | 70074972 |
| Product Name | TG Series Enclosures | Enclosures, Boxes, & Cases | Enclosure;Box-Lid;Panel Mnt;ABS;Gray;252x162x120mm;NEMA4X;IP67;QK TRN CVR Screws |
| Type | Electronic and Instrument Enclosures | Junction Box | Electronic and Instrument Enclosures |
| Shape | Rectangular | ||
| Length | 9.92 inch (252 mm) | ||
| Width | 6.38 inch (162 mm) | ||
| Depth | 4.72 inch (120 mm) |