Fibox Enclosures Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox PC 081206

Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119mm; External Width - Metric:79mm; External Depth - Metric:55.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119mm; External Width - Metric:79mm; External Depth - Metric:55.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox - 39C8353 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
39C8353
Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox 39C8353
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:119mm; External Width - Metric:79mm; External Depth - Metric:55.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:119mm; External Width - Metric:79mm; External Depth - Metric:55.9mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 39C8353
Product Name Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox
Length 4.69 inch (119 mm)
Width 3.11 inch (79 mm)
Depth 2.2 inch (55.9 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 138155 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.72 inch (120 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers