Fibox Enclosures General Purpose Enclosures PC 081206 ENCLOSURE

Description
Fibox PC 081206 ENCLOSURE Enclosure
Request a Quote
Description
Fibox PC 081206 ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2190127 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2190127
General Purpose Enclosures 2190127
Fibox PC 081206 ENCLOSURE Enclosure

Fibox PC 081206 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox - 39AK1391 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox
39AK1391
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox 39AK1391
ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2190127 39AK1391
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox
Shape Rectangular
Length 4.72 inch (120 mm)
Width 3.15 inch (80 mm)
Depth 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455R2201BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 8.66 inch (220 mm)
View Details
4 suppliers