The enclosure is a Din Rail type made from polycarbonate, featuring a light gray color (RAL 7035). It has external dimensions of 52 mm in length, 50 mm in width, and 40 mm in height. The enclosure is designed for a wide temperature range, supporting short-term exposure from -40 °C to 120 °C and continuous operation from -40 °C to 80 °C. It offers high ingress protection rated at IP66/IP67, making it suitable for harsh environments. The impact resistance is rated IK07/IK08, ensuring durability against mechanical impacts. The enclosure is totally insulated and halogen-free, with UV resistance and a flammability rating of UL 746C 5". It includes a base with screws for mounting on a DIN rail, a cover with a polyurethane gasket, and stainless steel cover screws. The product is compliant with various standards, including NEMA Class 1, 4, 4X, 12, and 13, and has certifications from SGS Fimko and Gost R.
ENCLOSURE, DIN RAIL, POLYCARBONATE, GRAY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 39C8350 |
| Product Name | Enclosure, Din Rail, Polycarbonate, Gray; Enclosure Type Fibox |
| Length | 2.01 inch (51 mm) |
| Width | 2.01 inch (51 mm) |
| Depth | 1.6 inch (40.64 mm) |
| Material | Polycarbonate; Polycarbonate |