Fibox Enclosures General Purpose Enclosures PC 050504 ENCLOSURE

Description
Fibox PC 050504 ENCLOSURE Enclosure
Request a Quote
Description
Fibox PC 050504 ENCLOSURE Enclosure
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 7975342 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
7975342
General Purpose Enclosures 7975342
Fibox PC 050504 ENCLOSURE Enclosure

Fibox PC 050504 ENCLOSURE Enclosure

Supplier's Site
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox - 39AK1384 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox
39AK1384
Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox 39AK1384
ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES

ENCLOSURE, MULTIPURPOSE, PC, GREY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 7975342 39AK1384
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey Rohs Compliant Fibox
Shape Rectangular
Length 2.05 inch (52 mm)
Width 1.97 inch (50 mm)
Depth 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 7.09 inch (180 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers