Fibox Enclosures Pressure Equalizer Plug MB 10894

Description
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.
Datasheet
Description
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Equalizer Plug - MB 10894 - Fibox Enclosures
Glen Burnie, MD, USA
Pressure Equalizer Plug
MB 10894
Pressure Equalizer Plug MB 10894
Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure. Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.

Maintain your type 4 rating with a NEMA 4 vent kit. These ventilation kits ensure proper ventilation for an electrical enclosure, and allow for needed airflow for critical electronic components housed in your NEMA enclosure.

Fibox’s enclosure ventilation device features a molded in place gasket that ensures a tight seal and eliminates the loose, separate gasket required in older models. This ventilation device can be used with all Fibox and other manufacturers’ enclosures, both metallic and non metallic. The ventilators are made of UL 94 V-0 polycarbonate plastic and are suitable for outdoor use. Protection is rated at IP 44. A fan holder accessory, in combination with a standard fan, is available for applications where electronic equipment must be cooled.

Supplier's Site Datasheet

Technical Specifications

  Fibox Enclosures
Product Category Plugs, Stoppers, and Inserts
Product Number MB 10894
Product Name Pressure Equalizer Plug
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details