Fibox Enclosures Enclosure, Ip54, Nema 13, Wall Mount, 130 Mm, 280 Mm, 560 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox FEX 5628 13 G ENCLOSURE

Description
Enclosure, IP54, NEMA 13, Wall Mount, 130 mm, 280 mm, 560 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, IP54, NEMA 13, Wall Mount, 130 mm, 280 mm, 560 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Ip54, Nema 13, Wall Mount, 130 Mm, 280 Mm, 560 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 96K9920 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip54, Nema 13, Wall Mount, 130 Mm, 280 Mm, 560 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
96K9920
Enclosure, Ip54, Nema 13, Wall Mount, 130 Mm, 280 Mm, 560 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 96K9920
Enclosure, IP54, NEMA 13, Wall Mount, 130 mm, 280 mm, 560 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP54, NEMA 13, Wall Mount, 130 mm, 280 mm, 560 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96K9920
Product Name Enclosure, Ip54, Nema 13, Wall Mount, 130 Mm, 280 Mm, 560 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411PU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 5 inch (127 mm)
View Details
5 suppliers