Fibox EKJB 130 G ENCLOSURE Enclosure
Enclosure, IP66, IP67, NEMA 12, Wall Mount, 130 mm, 190 mm, 280 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 251378 | 96K9496 |
| Product Name | General Purpose Enclosures | Enclosure, Ip66, Ip67, Nema 12, Wall Mount, 130 Mm, 190 Mm, 280 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox |
| Shape | Rectangular | |
| Length | 11.02 inch (280 mm) | |
| Width | 7.48 inch (190 mm) | |
| Depth | 5.12 inch (130 mm) |