IP66 PC Box w/clear lid 600x400x210 Grey
ENCLOSURE, 210MM X 400MM X 600MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 5093417 | 40AK1666 |
| Product Name | Wall Boxes | Enclosure, 210Mm X 400Mm X 600Mm Rohs Compliant Fibox |
| Type | Junction Box | |
| Width | 15.67 inch (398 mm) | |
| Depth | 23.54 inch (598 mm) | |
| Material | Polycarbonate; Polycarbonate |