Fibox Enclosures General Purpose Enclosures ARCA 608030W No MP

Description
ARCA IEC ARCA 608030W No MP ARCA 608030W
Request a Quote
Description
ARCA IEC ARCA 608030W No MP ARCA 608030W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2880957 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2880957
General Purpose Enclosures 2880957
ARCA IEC ARCA 608030W No MP ARCA 608030W

ARCA IEC ARCA 608030W No MP ARCA 608030W

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2880957
Product Name General Purpose Enclosures
Length 31.5 inch (800 mm)
Width 11.81 inch (300 mm)
Depth 23.62 inch (600 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Heat Sink Enclosure, Aluminium, Black; Enclosure Type Takachi - 68X2321 - Newark, An Avnet Company
Specs
Length 3.2 inch (81.3 mm)
Width 6.15 inch (156 mm)
Depth 10.83 inch (275 mm)
View Details