Fibox Enclosures General Purpose Enclosures ARCA 403021S

Description
ARCA IEC ARCA 403021S ARCA 403021S Cabin
Request a Quote Datasheet
Description
ARCA IEC ARCA 403021S ARCA 403021S Cabin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2880946 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2880946
General Purpose Enclosures 2880946
ARCA IEC ARCA 403021S ARCA 403021S Cabin

ARCA IEC ARCA 403021S ARCA 403021S Cabin

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3042 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3042
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3042
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:210.8mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:210.8mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2880946 06AC3042
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 11.81 inch (300 mm) 15.75 inch (400 mm)
Width 8.27 inch (210 mm) 11.81 inch (300 mm)
Depth 15.75 inch (400 mm) 8.3 inch (211 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 127-403 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
4 suppliers
System enclosure - 850-814/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 7.87 inch (200 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - stainless steel enclosure standard for floor mounting with stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details