Fibox Enclosures General Purpose Enclosures ARCA 403015S

Description
ARCA IEC ARCA 403015S ARCA 403015S Cabin
Request a Quote Datasheet
Description
ARCA IEC ARCA 403015S ARCA 403015S Cabin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2880944 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2880944
General Purpose Enclosures 2880944
ARCA IEC ARCA 403015S ARCA 403015S Cabin

ARCA IEC ARCA 403015S ARCA 403015S Cabin

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3040 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3040
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3040
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:149.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:149.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 2880944 06AC3040
Product Name General Purpose Enclosures Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
Length 11.81 inch (300 mm) 15.75 inch (400 mm)
Width 5.91 inch (150 mm) 11.81 inch (300 mm)
Depth 15.75 inch (400 mm) 5.9 inch (150 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details