Fibox Enclosures Wall Boxes ARCA 403015

Description
ARCA enclosure, 400x300x150mm
Request a Quote Datasheet
Description
ARCA enclosure, 400x300x150mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7982003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7982003
Wall Boxes 7982003
ARCA enclosure, 400x300x150mm

ARCA enclosure, 400x300x150mm

Supplier's Site
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox - 06AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox
06AC3039
Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox 06AC3039
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:149.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:400mm; External Width - Metric:300mm; External Depth - Metric:149.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Enclosure, Ip66, Utility Box, 150 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox - 49X9171 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Ip66, Utility Box, 150 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
49X9171
Enclosure, Ip66, Utility Box, 150 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox 49X9171
Enclosure, IP66, Utility Box, 150 mm, 300 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Enclosure, IP66, Utility Box, 150 mm, 300 mm, 400 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7982003 06AC3039 49X9171
Product Name Wall Boxes Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox Enclosure, Ip66, Utility Box, 150 Mm, 300 Mm, 400 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox
Type Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 5.91 inch (150 mm) 5.9 inch (150 mm)
Material Polycarbonate; Polycarbonate Polycarbonate; Polycarbonate
NEMA Rating NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4125 - Newark, An Avnet Company
Specs
Length 2.22 inch (56.3 mm)
Width 4.19 inch (106 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details