Fibox Enclosures Wall Boxes Arca 304021

Description
ARCA enclosure, 300x400x210mm
Request a Quote
Description
ARCA enclosure, 300x400x210mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7982038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7982038
Wall Boxes 7982038
ARCA enclosure, 300x400x210mm

ARCA enclosure, 300x400x210mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 7982038
Product Name Wall Boxes
Type Junction Box
Width 15.75 inch (400 mm)
Depth 8.27 inch (210 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Aluminum Control Box - FC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Console Enclosures; Pushbutton Enclosures
Shape Rectangular
Length 3.54 to 23.62 inch (90 to 600 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details