"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 15.748"" L x 11.811"" W (400.00mm x 300.00mm) X 8.366"" (212.50mm)"
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 8697914 | 4833-ARCA304015NOMP-ND |
| Product Name | Wall Boxes | Boxes |
| Type | Junction Box | Junction Box |
| Width | 15.75 inch (400 mm) | |
| Depth | 5.91 inch (150 mm) | |
| Material | Polycarbonate; Polycarbonate | Polycarbonate |