Fibox Enclosures Enclosure, Pc, 210Mm X 300Mm X 300Mm; Enclosure Type Fibox ARCA 303021 NO-MP

Description
ENCLOSURE, PC, 210MM X 300MM X 300MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PC, 210MM X 300MM X 300MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pc, 210Mm X 300Mm X 300Mm; Enclosure Type Fibox - 32AK4135 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pc, 210Mm X 300Mm X 300Mm; Enclosure Type Fibox
32AK4135
Enclosure, Pc, 210Mm X 300Mm X 300Mm; Enclosure Type Fibox 32AK4135
ENCLOSURE, PC, 210MM X 300MM X 300MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

ENCLOSURE, PC, 210MM X 300MM X 300MM; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:210mm; IP Rating:IK10, IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 32AK4135
Product Name Enclosure, Pc, 210Mm X 300Mm X 300Mm; Enclosure Type Fibox
Length 11.81 inch (300 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4256 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 6.85 inch (174 mm)
Depth 7.09 inch (180 mm)
View Details
TG Series Enclosures - 200-904-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.8 inch (122 mm)
View Details
2 suppliers