Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL ENCLOSURES
FIBOX ENCLOSURES
ARCA 302015 NO MP -- WALL BOXES
Fibox Enclosures
Wall Boxes
ARCA 302015 NO MP
Description
ARCA enclosure, 300x200x150mm
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
ARCA enclosure, 300x200x150mm
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
8697889
Wall Boxes
8697889
ARCA enclosure, 300x200x150mm
ARCA enclosure, 300x200x150mm
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Industrial Enclosures
Product Number
8697889
Product Name
Wall Boxes
Type
Junction Box
Width
7.87 inch (200 mm)
Depth
5.91 inch (150 mm)
Material
Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Boxes, Enclosures, Racks - Box Components
2042
View Details
2
suppliers
Beckhoff Automation LLC
BG2000-0020 | Protection enclosure for IP67 box, 66.5 mm x 131 mm x 89 mm
View Details
BARTEC
Silicone Heater Plate for Control Cabinets SSM
silicone heater plate for control cabinets ssm
Specs
Type
Pushbutton Enclosures
Material
Aluminum
NEMA Rating
NEMA Enclosures
View Details
Takachi Electronics Enclosure Co., Ltd.
Enclosure, Handheld, Abs, Black/blue; Enclosure Type Takachi
WC90-15-C-BM
Specs
Length
0.6181 inch (15.7 mm)
Width
1.74 inch (44.2 mm)
Depth
3.54 inch (90 mm)
View Details