Enclosure, IP66, Utility Box, 150 mm, 300 mm, 200 mm, PC (Polycarbonate), Grey RoHS Compliant: Yes
ENCLOSURE, MULTIPURPOSE, PC, GREY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 49X9167 | 06AC3035 |
| Product Name | Enclosure, Ip66, Utility Box, 150 Mm, 300 Mm, 200 Mm, Pc (Polycarbonate), Grey Rohs Compliant Fibox | Enclosure, Multipurpose, Pc, Grey; Enclosure Type Fibox |
| Length | 5.9 inch (150 mm) | |
| Width | 11.81 inch (300 mm) | |
| Depth | 7.87 inch (200 mm) | |
| Material | Polycarbonate; Polycarbonate |