Fibox Enclosures Boxes AR884CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR884CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 9.110"" L x 8.980"" W (231.39mm x 228.09mm) X 4.900"" (124.46mm)"

Buy Now Datasheet
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox - 13T1063 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
13T1063
Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox 13T1063
ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:108mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, MULTIPURPOSE, HINGED, PC, GRY; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:108mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR884CHSSL-ND 13T1063
Product Name Boxes Enclosure, Multipurpose, Hinged, Pc, Gry; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4644 - Newark, An Avnet Company
Specs
Length 1.58 inch (40.01 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.72 to 10.47 inch (43.69 to 266 mm)
View Details