Fibox Enclosures Boxes AR664CHSSLT

Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR664CHSSLT-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

"Box Plastic, Polycarbonate Gray, Clear Cover/Door Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Hinged Enclosure, Pc, Grey/clear; Enclosure Type Fibox - 02P7209 - Newark, An Avnet Company
Chicago, IL, United States
Hinged Enclosure, Pc, Grey/clear; Enclosure Type Fibox
02P7209
Hinged Enclosure, Pc, Grey/clear; Enclosure Type Fibox 02P7209
HINGED ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

HINGED ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR664CHSSLT-ND 02P7209
Product Name Boxes Hinged Enclosure, Pc, Grey/clear; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 5.24 inch (133 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details