Fibox Enclosures Boxes AR664CHSSL

Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet
Description
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4833-AR664CHSSL-ND - DigiKey
Thief River Falls, MN, United States
"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

"Box Plastic, Polycarbonate Light Gray Hinged Door, Lid 7.160"" L x 7.040"" W (181.86mm x 178.82mm) X 4.720"" (119.89mm)"

Buy Now Datasheet
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 97M6348 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
97M6348
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 97M6348
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:152.4mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 4833-AR664CHSSL-ND 97M6348
Product Name Boxes Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 6; 7 6
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP65 Flanged Aluminum Case - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 2.28 to 13.58 inch (58 to 345 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details