The Fibox ARCA enclosure junction box is constructed from glass-filled polycarbonate, providing excellent chemical resistance and a wide temperature range of -40°C to +140°C. It features an IP66 and IP67 rating, ensuring protection against dust and water ingress. The enclosure includes an oversized, formed-in-place polyurethane gasket for enhanced sealing and an overlapping cover design that adds strength and gasket protection. This model supports various mounting options with wall fastening lugs and optional mounting flanges. It is equipped with interchangeable metal or non-metallic latches that do not penetrate the enclosure, maintaining its integrity. The enclosure is also UV-protected and complies with multiple UL standards, including Type 4, 4X, 6, 6P, 12, and 13. Customization options are available, allowing for tailored cutouts, colors, and hardware to meet specific application needs. The enclosure dimensions are 152 mm in height, 152 mm in width, and 102 mm in depth, making it suitable for standard junction box applications.
ENCLOSURE JUNCTION BOX POLYCARBONATE GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 96M7995 |
| Product Name | Enclosure Junction Box Polycarbonate Grey; Enclosure Type Fibox |
| Length | 6 inch (152 mm) |
| Width | 5.98 inch (152 mm) |
| Depth | 4.02 inch (102 mm) |
| Material | Polycarbonate; Polycarbonate |