Fibox Enclosures FBOX Wall Mount AR242410CHSSL

Description
Hinged Opaque Cover w/S.S. Lockable
Datasheet
Description
Hinged Opaque Cover w/S.S. Lockable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
FBOX Wall Mount - AR242410CHSSL - Galco Industrial Electronics
Madison Heights, MI, United States
FBOX Wall Mount
AR242410CHSSL
FBOX Wall Mount AR242410CHSSL
Hinged Opaque Cover w/S.S. Lockable

Hinged Opaque Cover w/S.S. Lockable

Supplier's Site
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox - 47Y9122 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
47Y9122
Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox 47Y9122
WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

WALL MOUNT ENCLOSURE, HINGED COVER, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:610mm; External Width - Metric:609mm; External Depth - Metric:254mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number AR242410CHSSL 47Y9122
Product Name FBOX Wall Mount Wall Mount Enclosure, Hinged Cover, Pc; Enclosure Type Fibox
Length 24.02 inch (610 mm)
Width 23.98 inch (609 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details