Fibox Enclosures Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox AR20168CHTSS

Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox - 51AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
51AC8731
Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox 51AC8731
ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbona te; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, PC, GREY; Enclosure Type:Junction Box; Enclosure Material:Polycarbonate; External Height - Metric:508mm; External Width - Metric:508mm; External Depth - Metric:203mm; IP Rating:IP66, IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51AC8731
Product Name Enclosure, Junction Box, Pc, Grey; Enclosure Type Fibox
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 7.99 inch (203 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2126 - Newark, An Avnet Company
Specs
Length 2.17 inch (55 mm)
Width 3.94 inch (100 mm)
Depth 5.91 inch (150 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details