Fibox Enclosures Enclosure, Hinged, Pc, Grey/clear; Enclosure Type Fibox AR181610CHSSLT

Description
ENCLOSURE, HINGED, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HINGED, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hinged, Pc, Grey/clear; Enclosure Type Fibox - 81R3757 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hinged, Pc, Grey/clear; Enclosure Type Fibox
81R3757
Enclosure, Hinged, Pc, Grey/clear; Enclosure Type Fibox 81R3757
ENCLOSURE, HINGED, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbona te; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

ENCLOSURE, HINGED, PC, GREY/CLEAR; Enclosure Type:Multipurpose; Enclosure Material:Polycarbonate; External Height - Metric:457mm; External Width - Metric:406mm; External Depth - Metric:254mm; IP Rating:IP66, IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 81R3757
Product Name Enclosure, Hinged, Pc, Grey/clear; Enclosure Type Fibox
Length 17.99 inch (457 mm)
Width 15.98 inch (406 mm)
Depth 10 inch (254 mm)
Material Polycarbonate; Polycarbonate
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 1.97 inch (50 mm)
Width 3.46 inch (88 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC760C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 36 inch (914 mm)
View Details